Panasonic Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2742X

Description
RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7222
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7222
RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7221
Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7221
RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K4, 0.1W, THICK FILM, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7222
Product Name Resistor, 27K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers