Panasonic Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2741X

Description
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2366 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2366
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2366
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7220 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7220
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7220
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2366
Product Name Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers