Panasonic Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2740X

Description
RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2364
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2364
RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2365
Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2365
RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 274R, 0.1W, THICK FILM, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2364
Product Name Resistor, 274R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details