Panasonic Chip Resistor - Surface Mount ERJ-H2RF2701X

Description
RES 2.7K OHM 1% 1/10W 0402
Datasheet
Description
RES 2.7K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RF2701X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF2701X
Chip Resistor - Surface Mount ERJ-H2RF2701X
RES 2.7K OHM 1% 1/10W 0402

RES 2.7K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9763
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9763
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2362 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2362
Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2362
RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 2K7, 0.1W, THICK FILM, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-H2RF2701X 28AJ9763 29AJ2362
Product Name Chip Resistor - Surface Mount Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 2K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details