Panasonic Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF26R7X

Description
RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9754
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9754
RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9755
Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9755
RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9754
Product Name Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details