Panasonic Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2672X

Description
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2358 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2358
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2358
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7214
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7214
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2358
Product Name Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers