Panasonic Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2671X

Description
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2357
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2357
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9759 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9759
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9759
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2357
Product Name Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers