Panasonic Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2613X

Description
RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2354
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2354
RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2355
Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2355
RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 261K, 0.1W, THICK FILM, 0402; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2354
Product Name Resistor, 261K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details