Panasonic Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2612X

Description
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2353
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2353
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9758 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9758
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9758
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2353
Product Name Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details