Panasonic Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2611X

Description
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9757 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9757
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9757
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7212
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7212
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9757
Product Name Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers