Panasonic Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2552X

Description
RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2350
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2350
RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2349
Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2349
RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 25K5, 0.1W, THICK FILM, 0402; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2350
Product Name Resistor, 25K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 25500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details