Panasonic Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2432X

Description
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9745
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9745
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7205
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7205
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9745
Product Name Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 159714P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.5000 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details