Panasonic Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2323X

Description
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2332 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2332
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2332
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7201
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7201
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2332
Product Name Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details