Panasonic Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF22R1X

Description
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9720
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9720
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7186
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7186
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9720
Product Name Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details