Panasonic Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2263X

Description
RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7195
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7195
RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2328 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2328
Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2328
RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 226K, 0.1W, THICK FILM, 0402; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7195
Product Name Resistor, 226K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details