Panasonic Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2262X

Description
RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9730
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9730
RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7194
Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7194
RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.1W, THICK FILM, 0402; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9730
Product Name Resistor, 22K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details