Panasonic Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2260X

Description
RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7193
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7193
RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9729
Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9729
RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 226R, 0.1W, THICK FILM, 0402; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7193
Product Name Resistor, 226R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details