Panasonic Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2213X

Description
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7191 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7191
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7191
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7192 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7192
Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7192
RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 221K, 0.1W, THICK FILM, 0402; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7191
Product Name Resistor, 221K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 221000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details