Panasonic Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2203X

Description
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2324 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2324
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2324
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7188
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7188
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2324 28AJ7188
Product Name Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers