Panasonic Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2202X

Description
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9725
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9725
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9724
Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9724
RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 22K, 0.1W, THICK FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9725 28AJ9724
Product Name Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 22K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details