RES 2.2K OHM 1% 1/10W 0402
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RES 2.2K OHM 1% 1/10W 0402
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-H2RF2201X | 28AJ7187 | 28AJ9723 | ERJ-H2RF2201X |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic | Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |