Panasonic Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2200X

Description
RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9722
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9722
RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9721
Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9721
RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 220R, 0.1W, THICK FILM, 0402; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9722 28AJ9721
Product Name Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 220R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details