Panasonic Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF21R5X

Description
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7180
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7180
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7179 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7179
Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7179
RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 21R5, 0.1W, THICK FILM, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7180
Product Name Resistor, 21R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details