Panasonic Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2153X

Description
RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9719
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9719
RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9718 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9718
Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9718
RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 215K, 0.1W, THICK FILM, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9719
Product Name Resistor, 215K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details