Panasonic Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2152X

Description
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2318 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2318
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2318
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2319
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2319
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2318
Product Name Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details