Panasonic Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2151X

Description
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7185
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7185
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9717
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9717
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7185
Product Name Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details