Panasonic Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2050X

Description
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7176
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7176
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7177
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7177
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7176
Product Name Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details