Panasonic Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF2003X

Description
RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2309
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2309
RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7175
Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7175
RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 200K, 0.1W, THICK FILM, 0402; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2309
Product Name Resistor, 200K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers