Panasonic Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1961X

Description
RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9707 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9707
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9707
RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2302
Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2302
RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K96, 0.1W, THICK FILM, 0402; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9707
Product Name Resistor, 1K96, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details