Panasonic Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1911X

Description
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7168
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7168
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2298
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2298
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7168
Product Name Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers