Panasonic Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1910X

Description
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9704
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9704
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9705 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9705
Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9705
RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 191R, 0.1W, THICK FILM, 0402; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9704
Product Name Resistor, 191R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 191 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers