Panasonic Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1872X

Description
RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7167 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7167
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7167
RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9700
Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9700
RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K7, 0.1W, THICK FILM, 0402; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7167
Product Name Resistor, 18K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details