Panasonic Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1823X

Description
RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2292
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2292
RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2293
Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2293
RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 182K, 0.1W, THICK FILM, 0402; Resistance:182kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2292
Product Name Resistor, 182K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details