Panasonic Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1821X

Description
RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2290
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2290
RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9698
Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9698
RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K82, 0.1W, THICK FILM, 0402; Resistance:1.82kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2290
Product Name Resistor, 1K82, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers