Panasonic Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1802X

Description
RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2288 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2288
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2288
RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7162 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7162
Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7162
RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 18K, 0.1W, THICK FILM, 0402; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2288 28AJ7162
Product Name Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 18K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details