Panasonic Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1800X

Description
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9694
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9694
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7161
Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7161
RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 180R, 0.1W, THICK FILM, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ9694 28AJ7161
Product Name Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 180R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details