Panasonic Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1741X

Description
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2280
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2280
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2281 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2281
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2281
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2280
Product Name Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers