Panasonic Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF16R9X

Description
RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7135
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7135
RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9676
Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9676
RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 16R9, 0.1W, THICK FILM, 0402; Resistance:16.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7135
Product Name Resistor, 16R9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details