Panasonic Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1692X

Description
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7149
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7149
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9684
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9684
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7149
Product Name Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details