Panasonic Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1650X

Description
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7146
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7146
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7145 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7145
Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7145
RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 165R, 0.1W, THICK FILM, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7146
Product Name Resistor, 165R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 165 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details