Panasonic Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF15R8X

Description
RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7123
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7123
RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2260
Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2260
RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 15R8, 0.1W, THICK FILM, 0402; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7123
Product Name Resistor, 15R8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details