Panasonic Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF15R4X

Description
RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2259 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2259
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2259
RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7122
Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7122
RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 15R4, 0.1W, THICK FILM, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2259
Product Name Resistor, 15R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers