Panasonic Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1582X

Description
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2268
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2268
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2267 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2267
Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2267
RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15K8, 0.1W, THICK FILM, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2268
Product Name Resistor, 15K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers