Panasonic Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1540X

Description
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7128
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7128
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7127
Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7127
RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 154R, 0.1W, THICK FILM, 0402; Resistance:154ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7128
Product Name Resistor, 154R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 154 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details