Panasonic Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1503X

Description
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9668
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9668
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7126
Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7126
RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 150K, 0.1W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-H2RF1503X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RF1503X
Chip Resistor - Surface Mount ERJ-H2RF1503X
RES 150K OHM 1% 1/10W 0402

RES 150K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 28AJ9668 28AJ7126 ERJ-H2RF1503X
Product Name Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 150K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details