Panasonic Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1502X

Description
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7125
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7125
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2263
Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2263
RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

RESISTOR, 15K, 0.1W, THICK FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AJ7125 29AJ2263
Product Name Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 15K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details