RES 1.5K OHM 1% 1/10W 0402 Product overview: ERJ-H2RF1501X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H2RF1501X can be used for catalog matching and distributor lookup.
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RESISTOR, 1K5, 0.1W, THICK FILM, 0402; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
RES 1.5K OHM 1% 1/10W 0402
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-H2RF1501X | 28AJ7124 | 28AJ9667 | ERJ-H2RF1501X |
| Product Name | 10W Resistor | Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic | Resistor, 1K5, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | 1500 ohms |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating DC Voltage | 50 volts | 50 volts | 50 volts |