Panasonic Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1500X

Description
RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2262
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2262
RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2261 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2261
Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2261
RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 150R, 0.1W, THICK FILM, 0402; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AJ2262 29AJ2261
Product Name Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic Resistor, 150R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details