Panasonic Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF14R3X

Description
RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2245
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2245
RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2246 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2246
Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2246
RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 14R3, 0.1W, THICK FILM, 0402; Resistance:14.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2245
Product Name Resistor, 14R3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details