Panasonic Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RF1432X

Description
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2252 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2252
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2252
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ7117 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ7117
Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ7117
RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14K3, 0.1W, THICK FILM, 0402; Resistance:14.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2252
Product Name Resistor, 14K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details